Power Switch/Driver 1:8 500mA PowerSO-20
IC PWR DRIVER 1:8 PWRSO20
IC DRIVER SOLENOID OCT POWERSO20
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | L9822N013TR | L9822N013TR | 761-L9822N013TR |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | IC DRIVER SOLENOID OCT POWERSO20 |
| Driver Type | Low-side | ||
| Number of Outputs | 8 | 8 | |
| Output Configuration | Inverting | ||
| Output Current | 0.5000 amps | 0.7500 amps | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |