IC PWR DRIVER 1:8 PWRSO20
IC DRIVER SOLENOID OCT POWERSO20
Power Switch/Driver 1:8 500mA PowerSO-20
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | L9822N | 761-L9822N | L9822N |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | IC DRIVER SOLENOID OCT POWERSO20 | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | Tube; Tube; Other |
| Number of Outputs | 8 | 8 | |
| Output Current | 0.5000 amps | 0.5000 amps | |
| Supply Voltage | 5 volts |