Power Switch/Driver 1:8 PowerSO-20
Manufacturer: STMicroelectronics
Win Source Part Number: 1194704-L9822EPD
Packaging: Tube
Features: Status Flag
Interface: SPI
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: PowerSO-20
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: L9822
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Load Voltage (V): 4.5V ~ 5.5V
Rds On: 550mOhm
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 497-L9822EPD-ND | 1194704-L9822EPD |
| Product Name | Power Distribution Switches, Load Drivers | Electronic Surplus - L9822EPD |