STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9820D013TR L9820D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018431-L9820D013TR Packaging: Reel - TR Features: Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 25 V Rds On (Typ): 600 mOhm Family Name: L9820 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1614EUA+; MAX1614EUA+T; MAX1614/D; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018431-L9820D013TR Packaging: Reel - TR Features: Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 25 V Rds On (Typ): 600 mOhm Family Name: L9820 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1614EUA+; MAX1614EUA+T; MAX1614/D; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9820D013TR - L9820D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9820D013TR
L9820D013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9820D013TR L9820D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 018431-L9820D013TR Packaging: Reel - TR Features: Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6 V to 25 V Rds On (Typ): 600 mOhm Family Name: L9820 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1614EUA+; MAX1614EUA+T; MAX1614/D; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 018431-L9820D013TR
Packaging: Reel - TR
Features: Status Flag
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 6 V to 25 V
Rds On (Typ): 600 mOhm
Family Name: L9820
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX1614EUA+; MAX1614EUA+T; MAX1614/D;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9820D013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9820D013TR
PMIC - Power Distribution Switches, Load Drivers L9820D013TR
IC PWR DRIVER 1:1 8SO

IC PWR DRIVER 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9820D013TR L9820D013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9820D013TR PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 25 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details