STMicroelectronics, Inc. Power Management - Specialized L9788

Description
Automotive PMIC 100-LQFP-EP (14x14)
Request a Quote Datasheet
Description
Automotive PMIC 100-LQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - L9788-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
L9788-ND
Power Management - Specialized L9788-ND
Automotive PMIC 100-LQFP-EP (14x14)

Automotive PMIC 100-LQFP-EP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1356538-L9788 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1356538-L9788
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1356538-L9788
Win Source Part Number: 1356538-L9788 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tray Product Status: Active Package / Case: 100-LQFP Exposed Pad Supplier Device Package: 100-LQFP-EP (14x14) Base Product Number: L9788 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive ECCN: EAR99

Win Source Part Number: 1356538-L9788
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Package / Case: 100-LQFP Exposed Pad
Supplier Device Package: 100-LQFP-EP (14x14)
Base Product Number: L9788
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
Automotive Power Management IC
761-L9788
Automotive Power Management IC 761-L9788
MULTIFUNCTION IC FOR AUTOMOTIVE Product overview: L9788 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9788 can be used for catalog matching and distributor lookup.

MULTIFUNCTION IC FOR AUTOMOTIVE Product overview: L9788 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9788 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number L9788-ND 1356538-L9788 761-L9788
Product Name Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Automotive Power Management IC
Package Type Other; 100-LQFP Exposed Pad QFP; Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24024DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1904526 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details