STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9781TR L9781TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922658-L9781TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Family Name: L9781 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19281-6, L9781TR-ND, 497-19281-2, 497-19281-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922658-L9781TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Family Name: L9781 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19281-6, L9781TR-ND, 497-19281-2, 497-19281-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9781TR
L9781TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9781TR L9781TR
Manufacturer: STMicroelectronics Win Source Part Number: 922658-L9781TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Family Name: L9781 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19281-6, L9781TR-ND, 497-19281-2, 497-19281-1

Manufacturer: STMicroelectronics
Win Source Part Number: 922658-L9781TR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Family Name: L9781
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19281-6, L9781TR-ND, 497-19281-2, 497-19281-1

Buy Now
PMIC - Power Distribution Switches, Load Drivers - L9781TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9781TR
PMIC - Power Distribution Switches, Load Drivers L9781TR
IC PWR DRVR N-CH 1:32 64LQFP

IC PWR DRVR N-CH 1:32 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9781TR L9781TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9781TR PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details