STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized L9780TR

Description
Win Source Part Number: 1022167-L9780TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Air Fuel Sensor Interface Standard Package: 2,400 Mounting: SMD (SMT) Voltage - Supply: 4.9V ~ 5.1V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-L9780TR,L9780TR- ND,497-L9780TRCT,497 -L9780TRDKR Base Product Number: L9780
Request a Quote Datasheet
Description
Win Source Part Number: 1022167-L9780TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Air Fuel Sensor Interface Standard Package: 2,400 Mounting: SMD (SMT) Voltage - Supply: 4.9V ~ 5.1V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-L9780TR,L9780TR- ND,497-L9780TRCT,497 -L9780TRDKR Base Product Number: L9780
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1022167-L9780TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1022167-L9780TR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1022167-L9780TR
Win Source Part Number: 1022167-L9780TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Air Fuel Sensor Interface Standard Package: 2,400 Mounting: SMD (SMT) Voltage - Supply: 4.9V ~ 5.1V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-L9780TR,L9780TR- ND,497-L9780TRCT,497 -L9780TRDKR Base Product Number: L9780

Win Source Part Number: 1022167-L9780TR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Air Fuel Sensor Interface
Standard Package: 2,400
Mounting: SMD (SMT)
Voltage - Supply: 4.9V ~ 5.1V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-L9780TR,L9780TR-ND,497-L9780TRCT,497-L9780TRDKR
Base Product Number: L9780

Buy Now Datasheet
Power Management - Specialized - L9780TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9780TR
Power Management - Specialized L9780TR
Air Fuel Sensor Interface PMIC 48-LQFP (7x7)

Air Fuel Sensor Interface PMIC 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1022167-L9780TR L9780TR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type SOT-223
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details