STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized L9780

Description
Win Source Part Number: 1354052-L9780 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Base Product Number: L9780 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Air Fuel Sensor Interface REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.9V ~ 5.1V
Request a Quote Datasheet
Description
Win Source Part Number: 1354052-L9780 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Base Product Number: L9780 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Air Fuel Sensor Interface REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.9V ~ 5.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1354052-L9780 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1354052-L9780
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1354052-L9780
Win Source Part Number: 1354052-L9780 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Base Product Number: L9780 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Air Fuel Sensor Interface REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.9V ~ 5.1V

Win Source Part Number: 1354052-L9780
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tray
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Base Product Number: L9780
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Air Fuel Sensor Interface
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.9V ~ 5.1V

Buy Now Datasheet
Singapore, Singapore
5.5V Power Management IC
761-L9780
5.5V Power Management IC 761-L9780
5.5V SPI Sensor Interface IC, 48-Pin LQFP Product overview: L9780 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9780 can be used for catalog matching and distributor lookup.

5.5V SPI Sensor Interface IC, 48-Pin LQFP Product overview: L9780 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9780 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 497-L9780-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
497-L9780-ND
Power Management - Specialized 497-L9780-ND
Air Fuel Sensor Interface PMIC 48-LQFP (7x7)

Air Fuel Sensor Interface PMIC 48-LQFP (7x7)

Buy Now Datasheet
Power Management - Specialized - L9780 - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
L9780
Power Management - Specialized L9780
IC POWERTRAIN INTERFACE 48LQFP

IC POWERTRAIN INTERFACE 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1354052-L9780 761-L9780 497-L9780-ND L9780
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 5.5V Power Management IC Power Management - Specialized Power Management - Specialized
Package Type QFP; Other; Tray Other; LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24012DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details