Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA PowerSSO-12
LDO Voltage Regulators Low-Power Voltage Regulator
IC REG LIN POS ADJ 600MA PWRSSO
IC REG LIN POS ADJ 600MA PWRSSO
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L9777C13TR-ND | L9777C13TR | L9777C13TR | L9777C13TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; "12-PowerLSOP (0.154"", 3.90mm Width)" | |||
| Special Features | Input Overcurrent Protection |