Linear Voltage Regulator IC Positive Adjustable 1 Output 600mA PowerSSO-12
Low power voltage regulator Product overview: L9777B13TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L9777B13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 070626-L9777B13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: PowerSSO-12
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 600MA PWRSSO
IC REG LIN POS ADJ 600MA PWRSSO
LDO Voltage Regulators Low-Power Voltage Regulator
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L9777B13TR-ND | 776-L9777B13TR | 070626-L9777B13TR | L9777B13TR | L9777B13TR | L9777B13TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L9777B13TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; "12-PowerLSOP (0.154"", 3.90mm Width)" | Other; PowerSSO-12 | ||||
| Special Features | Input Overcurrent Protection |