STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - L9777B L9777B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 128177-L9777B Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: PowerSSO-12 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 128177-L9777B Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: PowerSSO-12 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L9777B - 128177-L9777B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L9777B
128177-L9777B
PMIC - PMIC - Voltage Regulators - Linear - L9777B 128177-L9777B
Manufacturer: STMicroelectronics Win Source Part Number: 128177-L9777B Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: PowerSSO-12 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 128177-L9777B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: PowerSSO-12
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-L9777B
Low-Power Voltage Regulator IC 776-L9777B
Low power voltage regulator Product overview: L9777B from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L9777B can be used for catalog matching and distributor lookup.

Low power voltage regulator Product overview: L9777B from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L9777B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
L9777B
LDO Voltage Regulators L9777B
LDO Voltage Regulators Low-Power Reg 200 + 50 mA

LDO Voltage Regulators Low-Power Reg 200 + 50 mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L9777B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L9777B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L9777B
IC REG LIN POS ADJ 600MA PWRSSO

IC REG LIN POS ADJ 600MA PWRSSO

Supplier's Site
PMIC - Voltage Regulators - Linear - L9777B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L9777B
PMIC - Voltage Regulators - Linear L9777B
IC REG LIN POS ADJ 600MA PWRSSO

IC REG LIN POS ADJ 600MA PWRSSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 128177-L9777B 776-L9777B L9777B L9777B L9777B
Product Name PMIC - PMIC - Voltage Regulators - Linear - L9777B Low-Power Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Package Type Other; PowerSSO-12 Other; 200
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

50V, 3A Wide Input Voltage Step Down Regulator - A8498SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
 - CA3085B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-9
View Details
6 suppliers
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444522 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details