STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - L9777A L9777A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194699-L9777A Packaging: Tube Package: PowerSSO-12 Mounting: SMD Family Name: L9777 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Alternative Parts (Cross-Reference): JL2951SGA; JL2951S2A; JL2951BGA; Introduction Date: February 20, 2014 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194699-L9777A Packaging: Tube Package: PowerSSO-12 Mounting: SMD Family Name: L9777 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Alternative Parts (Cross-Reference): JL2951SGA; JL2951S2A; JL2951BGA; Introduction Date: February 20, 2014 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L9777A - 1194699-L9777A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L9777A
1194699-L9777A
PMIC - PMIC - Voltage Regulators - Linear - L9777A 1194699-L9777A
Manufacturer: STMicroelectronics Win Source Part Number: 1194699-L9777A Packaging: Tube Package: PowerSSO-12 Mounting: SMD Family Name: L9777 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Alternative Parts (Cross-Reference): JL2951SGA; JL2951S2A; JL2951BGA; Introduction Date: February 20, 2014 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194699-L9777A
Packaging: Tube
Package: PowerSSO-12
Mounting: SMD
Family Name: L9777
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-12
Alternative Parts (Cross-Reference): JL2951SGA; JL2951S2A; JL2951BGA;
Introduction Date: February 20, 2014
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-L9777A
Low-Power Voltage Regulator IC 776-L9777A
Low power voltage regulator Product overview: L9777A from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L9777A can be used for catalog matching and distributor lookup.

Low power voltage regulator Product overview: L9777A from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L9777A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L9777A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L9777A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L9777A
IC REG LIN POS ADJ 600MA PWRSSO

IC REG LIN POS ADJ 600MA PWRSSO

Supplier's Site
PMIC - Voltage Regulators - Linear - L9777A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L9777A
PMIC - Voltage Regulators - Linear L9777A
IC REG LIN POS ADJ 600MA PWRSSO

IC REG LIN POS ADJ 600MA PWRSSO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
L9777A
LDO Voltage Regulators L9777A
LDO Voltage Regulators Low-Power Reg 200 + 100 mA

LDO Voltage Regulators Low-Power Reg 200 + 100 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1194699-L9777A 776-L9777A L9777A L9777A L9777A
Product Name PMIC - PMIC - Voltage Regulators - Linear - L9777A Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Package Type Other; PowerSSO-12 Other; 100
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
VIN 5 to 16 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 7139483 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details