STMicroelectronics, Inc. Automotive LDO Voltage Regulator IC L9758

Description
IC REG LDO AUTOMOTIVE 36POWERSO Product overview: L9758 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9758 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO AUTOMOTIVE 36POWERSO Product overview: L9758 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9758 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive LDO Voltage Regulator IC
750-L9758
Automotive LDO Voltage Regulator IC 750-L9758
IC REG LDO AUTOMOTIVE 36POWERSO Product overview: L9758 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9758 can be used for catalog matching and distributor lookup.

IC REG LDO AUTOMOTIVE 36POWERSO Product overview: L9758 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9758 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - L9758 - 018430-L9758 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L9758
018430-L9758
PMIC - PMIC - Voltage Regulators - Special Purpose - L9758 018430-L9758
Manufacturer: STMicroelectronics Win Source Part Number: 018430-L9758 Packaging: Tube/Rail Applications: Converter, Automotive Engine Control Mounting: SMD (SMT) Voltage - Input: 4 V to 40 V Number of Outputs: 9 Output Voltage: Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: PowerSO-36 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018430-L9758
Packaging: Tube/Rail
Applications: Converter, Automotive Engine Control
Mounting: SMD (SMT)
Voltage - Input: 4 V to 40 V
Number of Outputs: 9
Output Voltage: Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PowerSO-36
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L9758 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L9758
PMIC - Voltage Regulators - Special Purpose L9758
IC REG CONV AUTO 9OUT POWERSO-36

IC REG CONV AUTO 9OUT POWERSO-36

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-L9758 018430-L9758 L9758
Product Name Automotive LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - L9758 PMIC - Voltage Regulators - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT88321VU101-TTR-ND - DigiKey
Specs
Package Type Other; 30-UFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3959SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 3 amps
View Details
2 suppliers
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Gate Drivers - AUIRS2117STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details