STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9753CAXP L9753CAXP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051424-L9753CAXP Features: PWM Input Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Reverse Current Number of Outputs: 8 Voltage - Load: 4.5 V to 18 V Rds On (Typ): 900 mOhm Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051424-L9753CAXP Features: PWM Input Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Reverse Current Number of Outputs: 8 Voltage - Load: 4.5 V to 18 V Rds On (Typ): 900 mOhm Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9753CAXP
L9753CAXP
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9753CAXP L9753CAXP
Manufacturer: STMicroelectronics Win Source Part Number: 1051424-L9753CAXP Features: PWM Input Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Reverse Current Number of Outputs: 8 Voltage - Load: 4.5 V to 18 V Rds On (Typ): 900 mOhm Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1051424-L9753CAXP
Features: PWM Input
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Reverse Current
Number of Outputs: 8
Voltage - Load: 4.5 V to 18 V
Rds On (Typ): 900 mOhm
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Power Distribution Switches, Load Drivers - L9753CAXP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9753CAXP
PMIC - Power Distribution Switches, Load Drivers L9753CAXP
IC PWR DRIVER N-CHANNEL 3:8

IC PWR DRIVER N-CHANNEL 3:8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9753CAXP L9753CAXP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9753CAXP PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details