IC PWR DRVR N-CHAN 1:8 PWRSSO28
Gate Drivers Octal self Config Low/High Side Driver
Power Switch/Driver 1:8 N-Channel 1A PowerSSO-28 Exposed Pad
MOSFET DRIVER, HIGH/LOW SIDE, POWERSSO28; No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:PowerSSO; Input Type:-; Source Current:-; Sink Current:-; MSL:-RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | L9733XPTR | L9733XPTR | L9733XPTR | 45AC7285 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers | Power Distribution Switches, Load Drivers | Mosfet Driver, High/low Side, Powersso28; No. Of Channels Stmicroelectronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SSOP | SOP; SSOP; 28-SSOP (0.295\", 7.50mm Width) Exposed Pad | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | ||
| Driver Type | High-side; Low-side | High-side; Low-side |