STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9733XP L9733XP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 136660-L9733XP Packaging: Tube/Rail Features: PWM Input Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 700 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: PowerSSO-28 Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 136660-L9733XP Packaging: Tube/Rail Features: PWM Input Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 700 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: PowerSSO-28 Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9733XP
L9733XP
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9733XP L9733XP
Manufacturer: STMicroelectronics Win Source Part Number: 136660-L9733XP Packaging: Tube/Rail Features: PWM Input Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 700 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: PowerSSO-28 Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 136660-L9733XP
Packaging: Tube/Rail
Features: PWM Input
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 1A
Voltage - Load: 4.5 V to 18 V
Rds On (Typ): 700 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: PowerSSO-28 Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9733XP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9733XP
PMIC - Power Distribution Switches, Load Drivers L9733XP
IC PWR DRVR N-CHAN 1:8 PWRSSO28

IC PWR DRVR N-CHAN 1:8 PWRSSO28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9733XP L9733XP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9733XP PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details