Power Switch/Driver 1:8 N-Channel 1A PowerSSO-28
Gate Drivers Quad Squib Driver PTS SmartPower
IC PWR DRVR N-CHAN 1:8 PWRSSO28
GATE DRIVER, 8-CH, 5.5V, POWERSSO-28 ROHS COMPLIANT: YES
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | L9733CNTR | L9733CNTR | L9733CNTR | 47AK6654 |
| Product Name | Power Distribution Switches, Load Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Driver, 8-Ch, 5.5V, Powersso-28 Rohs Compliant Stmicroelectronics |
| Driver Type | High-side; Low-side | |||
| Number of Outputs | 8 | |||
| Output Configuration | Inverting; Noninverting | |||
| Output Current | 1 amps |