STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9733CN L9733CN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 130763-L9733CN Packaging: Tube/Rail Features: PWM Input Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 700 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: PowerSSO-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 130763-L9733CN Packaging: Tube/Rail Features: PWM Input Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 700 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: PowerSSO-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9733CN - L9733CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9733CN
L9733CN
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9733CN L9733CN
Manufacturer: STMicroelectronics Win Source Part Number: 130763-L9733CN Packaging: Tube/Rail Features: PWM Input Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 700 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: PowerSSO-28 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 130763-L9733CN
Packaging: Tube/Rail
Features: PWM Input
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 1A
Voltage - Load: 4.5 V to 18 V
Rds On (Typ): 700 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: PowerSSO-28
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9733CN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9733CN
PMIC - Power Distribution Switches, Load Drivers L9733CN
IC PWR DRVR N-CHAN 1:8 PWRSSO28

IC PWR DRVR N-CHAN 1:8 PWRSSO28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9733CN L9733CN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9733CN PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details