STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9686MD L9686MD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 724448-L9686MD Packaging: Tube Mounting Style: SMD Applications: Automotive Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -20°C ~ 100°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: L9686 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 724448-L9686MD Packaging: Tube Mounting Style: SMD Applications: Automotive Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -20°C ~ 100°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: L9686 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9686MD - 724448-L9686MD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9686MD
724448-L9686MD
PMIC - PMIC - Power Management - Specialized - L9686MD 724448-L9686MD
Manufacturer: STMicroelectronics Win Source Part Number: 724448-L9686MD Packaging: Tube Mounting Style: SMD Applications: Automotive Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -20°C ~ 100°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: L9686 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 18V

Manufacturer: STMicroelectronics
Win Source Part Number: 724448-L9686MD
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: L9686
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 18V

Buy Now
Power Management - Specialized - L9686MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9686MD
Power Management - Specialized L9686MD
Automotive PMIC 8-SOIC

Automotive PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 724448-L9686MD L9686MD
Product Name PMIC - PMIC - Power Management - Specialized - L9686MD Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details