Quad Squib Driver ASIC 64-TQFP (10x10)
Manufacturer: STMicroelectronics
Win Source Part Number: 922652-L9660
Features: Quad Squib Driver ASIC 64-TQFP (10x10)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Family Name: L9660
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Quad Squib Driver ASIC 64-TQFP (10x10)
IC QUAD SQUIB DRIVER ASIC 64TQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | L9660-ND | 922652-L9660 | L9660 | L9660 |
| Product Name | Specialized ICs | Specialized ICs - L9660 | Specialized ICs | Specialized ICs |