STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - L9651 L9651

Description
Manufacturer: STMicroelectronics Win Source Part Number: 143351-L9651 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2A Voltage - Load: 4.7 V to 30 V Rds On (Typ): 500 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS716GB; L9651-TR; BTS716GBXT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 143351-L9651 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2A Voltage - Load: 4.7 V to 30 V Rds On (Typ): 500 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS716GB; L9651-TR; BTS716GBXT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9651
L9651
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9651 L9651
Manufacturer: STMicroelectronics Win Source Part Number: 143351-L9651 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2A Voltage - Load: 4.7 V to 30 V Rds On (Typ): 500 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS716GB; L9651-TR; BTS716GBXT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 143351-L9651
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 4
Current - Output (Max): 2A
Voltage - Load: 4.7 V to 30 V
Rds On (Typ): 500 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-20
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS716GB; L9651-TR; BTS716GBXT;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9651 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9651
PMIC - Power Distribution Switches, Load Drivers L9651
IC PWR SWITCH N-CHAN 1:1 PWRSO20

IC PWR SWITCH N-CHAN 1:1 PWRSO20

Supplier's Site Datasheet
Power Load Switch, 30V, Powerso-20; Power Load Switch Type Stmicroelectronics - 45AC7284 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 30V, Powerso-20; Power Load Switch Type Stmicroelectronics
45AC7284
Power Load Switch, 30V, Powerso-20; Power Load Switch Type Stmicroelectronics 45AC7284
POWER LOAD SWITCH, 30V, POWERSO-20; Power Load Switch Type:Low Side; Input Voltage:30V; Current Limit:-; On State Resistance:0.5ohm; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 30V, POWERSO-20; Power Load Switch Type:Low Side; Input Voltage:30V; Current Limit:-; On State Resistance:0.5ohm; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9651 L9651 45AC7284
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9651 PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 30V, Powerso-20; Power Load Switch Type Stmicroelectronics
Voltage 4.7 V to 30 V 30V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Battery Distribution Units - 2819051-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2006635 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type E
View Details