TRANSCEIVER, BIDIRECTIONAL, SOIC-8; Logic Family / Base Number:L9613; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.8V; Supply Voltage Max:36V; Logic IC Family:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 45AC7282 |
| Product Name | Transceiver, Bidirectional, Soic-8; Logic Family / Base Number Stmicroelectronics |