STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9524C L9524C

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194686-L9524C Packaging: Tube Mounting Style: SMD Applications: Glow Plug Control Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: L9524 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194686-L9524C Packaging: Tube Mounting Style: SMD Applications: Glow Plug Control Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: L9524 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9524C - 1194686-L9524C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9524C
1194686-L9524C
PMIC - PMIC - Power Management - Specialized - L9524C 1194686-L9524C
Manufacturer: STMicroelectronics Win Source Part Number: 1194686-L9524C Packaging: Tube Mounting Style: SMD Applications: Glow Plug Control Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: L9524 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 18V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194686-L9524C
Packaging: Tube
Mounting Style: SMD
Applications: Glow Plug Control
Supply Current: 5mA
Categories: Integrated Circuits
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: L9524
Manufacturer Pack Quantity: 32
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 18V

Buy Now
Power Management - Specialized - L9524C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9524C
Power Management - Specialized L9524C
Glow Plug Control PMIC 24-SO

Glow Plug Control PMIC 24-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1194686-L9524C L9524C
Product Name PMIC - PMIC - Power Management - Specialized - L9524C Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905843P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active High
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers