STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L9474N L9474N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 746677-L9474N Manufacturer Homepage: www.st.com Reference case: ZIP8 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 746677-L9474N Manufacturer Homepage: www.st.com Reference case: ZIP8 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L9474N - 746677-L9474N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L9474N
746677-L9474N
PMIC - PMIC - Voltage Regulators - Special Purpose - L9474N 746677-L9474N
Manufacturer: STMicroelectronics Win Source Part Number: 746677-L9474N Manufacturer Homepage: www.st.com Reference case: ZIP8 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 746677-L9474N
Manufacturer Homepage: www.st.com
Reference case: ZIP8
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Automotive 8V 16V Voltage Regulator IC
750-L9474N
Automotive 8V 16V Voltage Regulator IC 750-L9474N
Voltage Regulator 8V to 16V Automotive 8-Pin(8+Tab) MULTIWATT Tube Product overview: L9474N from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 8V, 16V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9474N can be used for catalog matching and distributor lookup.

Voltage Regulator 8V to 16V Automotive 8-Pin(8+Tab) MULTIWATT Tube Product overview: L9474N from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 8V, 16V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9474N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L9474N - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L9474N
PMIC - Voltage Regulators - Special Purpose L9474N
IC REG AUTO APPL 1OUT 8MULTIWATT

IC REG AUTO APPL 1OUT 8MULTIWATT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
L9474N
Linear Voltage Regulators L9474N
Linear Voltage Regulators Alternator Voltage Reg w/RVC interface

Linear Voltage Regulators Alternator Voltage Reg w/RVC interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 746677-L9474N 750-L9474N L9474N L9474N
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L9474N Automotive 8V 16V Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose Linear Voltage Regulators
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data