Manufacturer: STMicroelectronics
Win Source Part Number: 038143-L9468N
Packaging: Tube/Rail
Applications: Power Supply, Automotive Applications
Mounting: Through Hole
Voltage - Input: 10 V to 20 V
Number of Outputs: 1
Output Voltage: 14.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: Multiwatt-8 (Straight Leads)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Alternator voltage regulator with protected diagnostic lamp driver Product overview: L9468N from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9468N can be used for catalog matching and distributor lookup.
IC REG AUTO APPL 1OUT 8MULTIWATT
Linear Voltage Regulators Silicon Voltage Regulator
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 038143-L9468N | 750-L9468N | L9468N | L9468N |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - L9468N | Voltage Regulator IC | PMIC - Voltage Regulators - Special Purpose | Linear Voltage Regulators |
| Package Type | Other; Multiwatt-8 (Straight Leads) | Other; Multiwatt-8 (Straight Leads) |