STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose L9466N

Description
Win Source Part Number: 1014026-L9466N Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Power Supply, Automotive Applications Standard Package: 25 Voltage - Input: Down to 8V Number of Outputs: 1 Mounting Type: Through Hole Package / Case: Multiwatt-8 (Straight Leads) Supplier Device Package: 8-Multiwatt Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9466
Request a Quote Datasheet
Description
Win Source Part Number: 1014026-L9466N Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Power Supply, Automotive Applications Standard Package: 25 Voltage - Input: Down to 8V Number of Outputs: 1 Mounting Type: Through Hole Package / Case: Multiwatt-8 (Straight Leads) Supplier Device Package: 8-Multiwatt Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9466
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1014026-L9466N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1014026-L9466N
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1014026-L9466N
Win Source Part Number: 1014026-L9466N Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Power Supply, Automotive Applications Standard Package: 25 Voltage - Input: Down to 8V Number of Outputs: 1 Mounting Type: Through Hole Package / Case: Multiwatt-8 (Straight Leads) Supplier Device Package: 8-Multiwatt Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9466

Win Source Part Number: 1014026-L9466N
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Power Supply, Automotive Applications
Standard Package: 25
Voltage - Input: Down to 8V
Number of Outputs: 1
Mounting Type: Through Hole
Package / Case: Multiwatt-8 (Straight Leads)
Supplier Device Package: 8-Multiwatt
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9466

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
750-L9466N
Voltage Regulator IC 750-L9466N
Car alternator Voltage Regulator with Diagnostic Lamp Product overview: L9466N from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9466N can be used for catalog matching and distributor lookup.

Car alternator Voltage Regulator with Diagnostic Lamp Product overview: L9466N from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9466N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L9466N - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L9466N
PMIC - Voltage Regulators - Special Purpose L9466N
IC REG AUTO APPL 1OUT 8MULTIWATT

IC REG AUTO APPL 1OUT 8MULTIWATT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
L9466N
Linear Voltage Regulators L9466N
Linear Voltage Regulators Car Alternator Voltage Regulator

Linear Voltage Regulators Car Alternator Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1014026-L9466N 750-L9466N L9466N L9466N
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose Linear Voltage Regulators
Package Type Other; Tube Other; Multiwatt-8 (Straight Leads)
Unlock Full Specs
to access all available technical data