STMicroelectronics Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose L9454

Description
Win Source Part Number: 1068563-L9454 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9454 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1068563-L9454 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9454 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1068563-L9454 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1068563-L9454
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1068563-L9454
Win Source Part Number: 1068563-L9454 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9454 Product Status: Not For New Designs

Win Source Part Number: 1068563-L9454
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Standard Package: 25
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9454
Product Status: Not For New Designs

Buy Now
Power Management IC - 750-L9454 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
750-L9454
Power Management IC 750-L9454
IC DVR HI SIDE MULTI MULTIWATT8 Product overview: L9454 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9454 can be used for catalog matching and distributor lookup.

IC DVR HI SIDE MULTI MULTIWATT8 Product overview: L9454 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L9454 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - L9454 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L9454
PMIC - Voltage Regulators - Special Purpose L9454
IC DVR HI SIDE MULTI MULTIWATT8

IC DVR HI SIDE MULTI MULTIWATT8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1068563-L9454 750-L9454 L9454
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8498SLJ-T-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
6 suppliers
Power Distribution Switches, Load Drivers - BTS4300SGAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Status Flag
View Details
Voltage Regulators - 2444540P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details