STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9408FDIETR L9408FDIETR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778219-L9408FDIETR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Applications: Automotive Operating Supply Voltage: 8.5 V ~ 18 V Family Name: L9408F Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Alternative Parts (Cross-Reference): ISL6421AER-T; ISL6421AER; ISL6421AERZ-T; ISL9491AERZ-T; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778219-L9408FDIETR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Applications: Automotive Operating Supply Voltage: 8.5 V ~ 18 V Family Name: L9408F Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Alternative Parts (Cross-Reference): ISL6421AER-T; ISL6421AER; ISL6421AERZ-T; ISL9491AERZ-T; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9408FDIETR - 778219-L9408FDIETR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9408FDIETR
778219-L9408FDIETR
PMIC - PMIC - Power Management - Specialized - L9408FDIETR 778219-L9408FDIETR
Manufacturer: STMicroelectronics Win Source Part Number: 778219-L9408FDIETR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Applications: Automotive Operating Supply Voltage: 8.5 V ~ 18 V Family Name: L9408F Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Alternative Parts (Cross-Reference): ISL6421AER-T; ISL6421AER; ISL6421AERZ-T; ISL9491AERZ-T; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778219-L9408FDIETR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Applications: Automotive
Operating Supply Voltage: 8.5 V ~ 18 V
Family Name: L9408F
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Alternative Parts (Cross-Reference): ISL6421AER-T; ISL6421AER; ISL6421AERZ-T; ISL9491AERZ-T;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L9408FDIETR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9408FDIETR
Power Management - Specialized L9408FDIETR
Automotive PMIC Die

Automotive PMIC Die

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 778219-L9408FDIETR L9408FDIETR
Product Name PMIC - PMIC - Power Management - Specialized - L9408FDIETR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084RTTR-V140G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1899985 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details