STMicroelectronics Electronic Surplus - L9407F L9407F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194682-L9407F Manufacturer Homepage: www.st.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194682-L9407F Manufacturer Homepage: www.st.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L9407F - 1194682-L9407F - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L9407F
1194682-L9407F
Electronic Surplus - L9407F 1194682-L9407F
Manufacturer: STMicroelectronics Win Source Part Number: 1194682-L9407F Manufacturer Homepage: www.st.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1194682-L9407F
Manufacturer Homepage: www.st.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1194682-L9407F
Product Name Electronic Surplus - L9407F
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5941GLNTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AAT3242ITP-SG-T1-ND - DigiKey
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; "12-TFSOJ (0.094"", 2.40mm Width)"
View Details
5 suppliers
Voltage Regulators - DC DC Switching Regulators - 2312-ACT4529MYH-T0010TR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
3 suppliers
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3
IOUT 1.5 amps
View Details