STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized L9396

Description
Win Source Part Number: 1222307-L9396 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: #6, Buchanan Package: Tray Applications: Automotive Standard Package: 960 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 19V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9396
Request a Quote Datasheet
Description
Win Source Part Number: 1222307-L9396 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: #6, Buchanan Package: Tray Applications: Automotive Standard Package: 960 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 19V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1222307-L9396 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1222307-L9396
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1222307-L9396
Win Source Part Number: 1222307-L9396 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: #6, Buchanan Package: Tray Applications: Automotive Standard Package: 960 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 19V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9396

Win Source Part Number: 1222307-L9396
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: #6, Buchanan
Package: Tray
Applications: Automotive
Standard Package: 960
Mounting: SMD (SMT)
Voltage - Supply: 4.5V ~ 19V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9396

Buy Now Datasheet
Power Management - Specialized - L9396 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9396
Power Management - Specialized L9396
Automotive PMIC 64-TQFP-EP (10x10)

Automotive PMIC 64-TQFP-EP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1222307-L9396 L9396
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers