IC GATE DRVR HIGH-SIDE 20SO Product overview: L9380 from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L9380 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194679-L9380
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 3V
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: L9380
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7V ~ 18.5V
High-Side Gate Driver IC Non-Inverting 20-SO
IC GATE DRVR HIGH-SIDE 20SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L9380 | 1194679-L9380 | L9380 | L9380 |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - L9380 | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 3 | |||
| Supply Voltage | -0.3000 to 18.5 volts | 7 to 18.5 volts | 7 to 18.5 volts | 18.5 to 7 volts |
| Package Type | SO | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Driver Type | High-side | High-side |