Manufacturer: STMicroelectronics
Win Source Part Number: 131069-L9380-TR-LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Supply Voltage - Operating: 7 V to 18.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Triple high-side MOSFET driver Product overview: L9380-TR-LF from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L9380-TR-LF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 20-SO
Gate Drivers Triple High Side MOSFET Driver
IC GATE DRVR HIGH-SIDE 20SO
IC GATE DRVR HIGH-SIDE 20SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 131069-L9380-TR-LF | 730-L9380-TR-LF | L9380-TR-LF | L9380-TR-LF | 761-L9380-TR-LF | L9380-TR-LF |
| Product Name | PMIC - PMIC - Gate Drivers - L9380-TR-LF | Gate Driver IC | Gate Drivers | Gate Drivers | IC GATE DRVR HIGH-SIDE 20SO | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side | High-side | High-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Supply Voltage | 7 to 18.5 volts | ? to 18.5 volts | 7 to 18.5 volts | 14 volts | 18.5 to 7 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |