STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9374TRLF L9374TRLF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 808852-L9374TRLF Packaging: Reel Mounting Style: SMD Features: Internal PWM, Power Good Output Type: N-Channel Input Type: Non-Inverting Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 5.2V ~ 20V Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: PowerSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Part Number Series: L9374 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 808852-L9374TRLF Packaging: Reel Mounting Style: SMD Features: Internal PWM, Power Good Output Type: N-Channel Input Type: Non-Inverting Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 5.2V ~ 20V Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: PowerSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Part Number Series: L9374 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9374TRLF
L9374TRLF
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9374TRLF L9374TRLF
Manufacturer: STMicroelectronics Win Source Part Number: 808852-L9374TRLF Packaging: Reel Mounting Style: SMD Features: Internal PWM, Power Good Output Type: N-Channel Input Type: Non-Inverting Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 5.2V ~ 20V Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: PowerSO-36 Exposed Bottom Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Part Number Series: L9374 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: STMicroelectronics
Win Source Part Number: 808852-L9374TRLF
Packaging: Reel
Mounting Style: SMD
Features: Internal PWM, Power Good
Output Type: N-Channel
Input Type: Non-Inverting
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 4
Output Configuration: Low Side
Voltage - Load: 5.2V ~ 20V
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: PowerSO-36 Exposed Bottom Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 3 (168 Hours)
Part Number Series: L9374
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - L9374TRLF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9374TRLF
PMIC - Power Distribution Switches, Load Drivers L9374TRLF
IC PWR DRIVER N-CHAN 1:4 PWRSO36

IC PWR DRIVER N-CHAN 1:4 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9374TRLF L9374TRLF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9374TRLF PMIC - Power Distribution Switches, Load Drivers
Voltage 5.2V ~ 20V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 637895 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type F - German Schuko
View Details