STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers L9374LF

Description
Win Source Part Number: 1024154-L9374LF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 310 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 1.8A Output Configuration: Low Side Rds On (Typ): 140mOhm, 250mOhm Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 5.2V ~ 20V Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: L9374
Request a Quote
Description
Win Source Part Number: 1024154-L9374LF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 310 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 1.8A Output Configuration: Low Side Rds On (Typ): 140mOhm, 250mOhm Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 5.2V ~ 20V Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: L9374
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1024154-L9374LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1024154-L9374LF
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1024154-L9374LF
Win Source Part Number: 1024154-L9374LF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 310 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 1.8A Output Configuration: Low Side Rds On (Typ): 140mOhm, 250mOhm Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 5.2V ~ 20V Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: L9374

Win Source Part Number: 1024154-L9374LF
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tube
Standard Package: 310
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 1.8A
Output Configuration: Low Side
Rds On (Typ): 140mOhm, 250mOhm
Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package: PowerSO-36, Bottom Pad
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 5.2V ~ 20V
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: L9374

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1024154-L9374LF
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219938 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details