Automotive IC for a specific application of electric parking braking Product overview: L9369-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L9369-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 844685-L9369-TR
Series: *
Features: PMIC - Voltage Regulators - Linear Switching Output
Package: Reel - TR
Family Name: L9369
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PMIC - Voltage Regulators - Linear + Switching Output
ELECTRONIC DUAL H-BRIDGE PRE-DRI
ELECTRONIC DUAL H-BRIDGE PRE-DRI
ELECTRONIC DUAL H-BRIDGE PRE-DRI
ELECTRONIC DUAL H-BRIDGE PRE-DRI
PMIC - Voltage Regulators - Linear Switching Output
ELECTRONIC DUAL H-BRIDGE PRE-DRI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L9369-TR | 844685-L9369-TR | 497-L9369-TR-ND | L9369-TR | L9369-TR | L9369-TR | L9369-TR |
| Product Name | Automotive Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - L9369-TR | Power Management - Specialized | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; Reel - TR | Other; 64-LQFP |