Gate Drivers Quad Low Side Driver 5V
Power Switch/Driver 1:1 N-Channel 3A PowerSO-36, Bottom Pad
IC PWR DRIVER N-CHAN 1:1 PWRSO36
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | L9362013TR | L9362013TR | L9362013TR |
| Product Name | Gate Drivers | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | ||
| Number of Outputs | 4; 4 | ||
| Output Configuration | Inverting | ||
| Output Current | 3 amps |