STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9362013TR L9362013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018426-L9362013TR Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 250 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-36 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018426-L9362013TR Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 250 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-36 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9362013TR
L9362013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9362013TR L9362013TR
Manufacturer: STMicroelectronics Win Source Part Number: 018426-L9362013TR Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 250 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-36 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018426-L9362013TR
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 4
Current - Output (Max): 3A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 250 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-36
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9362013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9362013TR
PMIC - Power Distribution Switches, Load Drivers L9362013TR
IC PWR DRIVER N-CHAN 1:1 PWRSO36

IC PWR DRIVER N-CHAN 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9362013TR L9362013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9362013TR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details