STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9352B-TR-LF L9352B-TR-LF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 121585-L9352B-TR-LF Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2.5A, 5A Voltage - Load: 4.8 V to 18 V Rds On (Typ): 200 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-36 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 121585-L9352B-TR-LF Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2.5A, 5A Voltage - Load: 4.8 V to 18 V Rds On (Typ): 200 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-36 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9352B-TR-LF
L9352B-TR-LF
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9352B-TR-LF L9352B-TR-LF
Manufacturer: STMicroelectronics Win Source Part Number: 121585-L9352B-TR-LF Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2.5A, 5A Voltage - Load: 4.8 V to 18 V Rds On (Typ): 200 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-36 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 121585-L9352B-TR-LF
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 4
Current - Output (Max): 2.5A, 5A
Voltage - Load: 4.8 V to 18 V
Rds On (Typ): 200 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-36
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9352B-TR-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9352B-TR-LF
PMIC - Power Distribution Switches, Load Drivers L9352B-TR-LF
IC PWR SWITCH N-CHAN 1:1 PWRSO36

IC PWR SWITCH N-CHAN 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9352B-TR-LF L9352B-TR-LF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9352B-TR-LF PMIC - Power Distribution Switches, Load Drivers
Voltage 4.8 V to 18 V
Unlock Full Specs
to access all available technical data