STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers L9352B-LF

Description
Win Source Part Number: 1006019-L9352B-LF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tube Standard Package: 31 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2.5A, 5A Output Configuration: Low Side Voltage - Load: 4.8V ~ 18V Rds On (Typ): 200mOhm Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19134,L9352B-LF- ND Base Product Number: L9352
Request a Quote Datasheet
Description
Win Source Part Number: 1006019-L9352B-LF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tube Standard Package: 31 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2.5A, 5A Output Configuration: Low Side Voltage - Load: 4.8V ~ 18V Rds On (Typ): 200mOhm Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19134,L9352B-LF- ND Base Product Number: L9352
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1006019-L9352B-LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1006019-L9352B-LF
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1006019-L9352B-LF
Win Source Part Number: 1006019-L9352B-LF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tube Standard Package: 31 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 2.5A, 5A Output Configuration: Low Side Voltage - Load: 4.8V ~ 18V Rds On (Typ): 200mOhm Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width) Supplier Device Package: PowerSO-36, Bottom Pad Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19134,L9352B-LF- ND Base Product Number: L9352

Win Source Part Number: 1006019-L9352B-LF
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tube
Standard Package: 31
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 4
Current - Output (Max): 2.5A, 5A
Output Configuration: Low Side
Voltage - Load: 4.8V ~ 18V
Rds On (Typ): 200mOhm
Package / Case: 36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package: PowerSO-36, Bottom Pad
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19134,L9352B-LF-ND
Base Product Number: L9352

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1006019-L9352B-LF
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details