STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9349TR-LF L9349TR-LF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 125087-L9349TR-LF Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 3A, 5A Voltage - Load: 4.5 V to 32 V Rds On (Typ): 200 mOhm, 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 125087-L9349TR-LF Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 3A, 5A Voltage - Load: 4.5 V to 32 V Rds On (Typ): 200 mOhm, 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9349TR-LF
L9349TR-LF
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9349TR-LF L9349TR-LF
Manufacturer: STMicroelectronics Win Source Part Number: 125087-L9349TR-LF Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Current - Output (Max): 3A, 5A Voltage - Load: 4.5 V to 32 V Rds On (Typ): 200 mOhm, 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 125087-L9349TR-LF
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 4
Current - Output (Max): 3A, 5A
Voltage - Load: 4.5 V to 32 V
Rds On (Typ): 200 mOhm, 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-20
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9349TR-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9349TR-LF
PMIC - Power Distribution Switches, Load Drivers L9349TR-LF
IC PWR SWITCH N-CHAN 1:1 PWRSO20

IC PWR SWITCH N-CHAN 1:1 PWRSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9349TR-LF L9349TR-LF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9349TR-LF PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 32 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details