Power Switch/Driver 1:1 N-Channel 2.5A, 5A PowerSO-36, Bottom Pad
IC PWR DRIVER N-CHAN 1:1 PWRSO36
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | L9347LF | L9347LF |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | |
| Number of Outputs | 4; 4 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 5 amps |