STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9337MD/TR L9337MD/TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 145204-L9337MD/TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 3 Voltage - Load: 4.5 V to 32 V Rds On (Typ): 1.7 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 145204-L9337MD/TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 3 Voltage - Load: 4.5 V to 32 V Rds On (Typ): 1.7 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9337MD/TR
L9337MD/TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9337MD/TR L9337MD/TR
Manufacturer: STMicroelectronics Win Source Part Number: 145204-L9337MD/TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 3 Voltage - Load: 4.5 V to 32 V Rds On (Typ): 1.7 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 145204-L9337MD/TR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Over Temperature
Number of Outputs: 3
Voltage - Load: 4.5 V to 32 V
Rds On (Typ): 1.7 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number L9337MD/TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9337MD/TR
Voltage 4.5 V to 32 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801619-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details