STMicroelectronics, Inc. Power Load Switch, 45V, Soic-20; Power Load Switch Type Stmicroelectronics L9333MD

Description
POWER LOAD SWITCH, 45V, SOIC-20; Power Load Switch Type:Low Side; Input Voltage:45V; Current Limit:400mA; On State Resistance:1.7ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 45V, SOIC-20; Power Load Switch Type:Low Side; Input Voltage:45V; Current Limit:400mA; On State Resistance:1.7ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 45V, Soic-20; Power Load Switch Type Stmicroelectronics - 45AC7280 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 45V, Soic-20; Power Load Switch Type Stmicroelectronics
45AC7280
Power Load Switch, 45V, Soic-20; Power Load Switch Type Stmicroelectronics 45AC7280
POWER LOAD SWITCH, 45V, SOIC-20; Power Load Switch Type:Low Side; Input Voltage:45V; Current Limit:400mA; On State Resistance:1.7ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 45V, SOIC-20; Power Load Switch Type:Low Side; Input Voltage:45V; Current Limit:400mA; On State Resistance:1.7ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - L9333MD - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9333MD
PMIC - Power Distribution Switches, Load Drivers L9333MD
IC PWR DRIVER N-CHAN 1:1 20SOIC

IC PWR DRIVER N-CHAN 1:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 45AC7280 L9333MD
Product Name Power Load Switch, 45V, Soic-20; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 45V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details