Manufacturer: STMicroelectronics
Win Source Part Number: 1194668-L9333MD
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: L9333
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Load Voltage (V): 4.5V ~ 32V
Rds On: 1.7Ohm
Power Switch/Driver 1:1 N-Channel 20-SO
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1194668-L9333MD | 497-19606-ND |
| Product Name | Electronic Surplus - L9333MD | Power Distribution Switches, Load Drivers |