STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - L9301-TR L9301-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922651-L9301-TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Power Switch/Driver - N-Channel - PowerSSO-36 EPD Package: 36-PowerFSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.75V ~ 5.25V Family Name: L9301 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 EPD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17122-6, 497-17122-2, 497-17122-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922651-L9301-TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Power Switch/Driver - N-Channel - PowerSSO-36 EPD Package: 36-PowerFSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.75V ~ 5.25V Family Name: L9301 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 EPD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17122-6, 497-17122-2, 497-17122-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9301-TR
L9301-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9301-TR L9301-TR
Manufacturer: STMicroelectronics Win Source Part Number: 922651-L9301-TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Power Switch/Driver - N-Channel - PowerSSO-36 EPD Package: 36-PowerFSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.75V ~ 5.25V Family Name: L9301 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 EPD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17122-6, 497-17122-2, 497-17122-1

Manufacturer: STMicroelectronics
Win Source Part Number: 922651-L9301-TR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Power Switch/Driver - N-Channel - PowerSSO-36 EPD
Package: 36-PowerFSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 5.25V
Family Name: L9301
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36 EPD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17122-6, 497-17122-2, 497-17122-1

Buy Now Datasheet
Power Load Sw, Aec-Q100, Powersso-36; Power Load Switch Type Stmicroelectronics - 60AK8375 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, Powersso-36; Power Load Switch Type Stmicroelectronics
60AK8375
Power Load Sw, Aec-Q100, Powersso-36; Power Load Switch Type Stmicroelectronics 60AK8375
POWER LOAD SW, AEC-Q100, POWERSSO-36; Power Load Switch Type:High Side, Low Side; Input Voltage:5.25V; Current Limit:-; On State Resistance:0.6ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:36Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, POWERSSO-36; Power Load Switch Type:High Side, Low Side; Input Voltage:5.25V; Current Limit:-; On State Resistance:0.6ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:36Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9301-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9301-TR
PMIC - Power Distribution Switches, Load Drivers L9301-TR
IC PWR DRIVER N-CHANNEL PWRSSO36

IC PWR DRIVER N-CHANNEL PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9301-TR 60AK8375 L9301-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9301-TR Power Load Sw, Aec-Q100, Powersso-36; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 325147 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type E - French
View Details