STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized L9300TU80T

Description
Win Source Part Number: 1378772-L9300TU80T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 135°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tray Product Status: Active Package / Case: 80-TQFP Exposed Pad Supplier Device Package: 80-TQFP-EP (14x14) Base Product Number: L9300 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5.5V ~ 19V
Request a Quote Datasheet
Description
Win Source Part Number: 1378772-L9300TU80T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 135°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tray Product Status: Active Package / Case: 80-TQFP Exposed Pad Supplier Device Package: 80-TQFP-EP (14x14) Base Product Number: L9300 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5.5V ~ 19V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1378772-L9300TU80T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1378772-L9300TU80T
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1378772-L9300TU80T
Win Source Part Number: 1378772-L9300TU80T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 135°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tray Product Status: Active Package / Case: 80-TQFP Exposed Pad Supplier Device Package: 80-TQFP-EP (14x14) Base Product Number: L9300 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5.5V ~ 19V

Win Source Part Number: 1378772-L9300TU80T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 135°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Package / Case: 80-TQFP Exposed Pad
Supplier Device Package: 80-TQFP-EP (14x14)
Base Product Number: L9300
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5.5V ~ 19V

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-L9300TU80T
Power Management IC 761-L9300TU80T
FLEXIBLE U-CHIP FOR BRAKING & TR Product overview: L9300TU80T from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9300TU80T can be used for catalog matching and distributor lookup.

FLEXIBLE U-CHIP FOR BRAKING & TR Product overview: L9300TU80T from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9300TU80T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1378772-L9300TU80T 761-L9300TU80T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management IC
Package Type QFP; Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Voltage Regulators - 2060238 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Motor Drivers, Controllers - A3985SLDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Gate Drivers - 1EDN7550BXTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOT23; Other; SOT-23-6
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details