STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9300TU80T-TR L9300TU80T-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922650-L9300TU80T-TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 135°C (TA) Features: Automotive PMIC 80-TQFP-EP (14x14) Package: 80-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: L9300 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP-EP (14x14) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922650-L9300TU80T-TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 135°C (TA) Features: Automotive PMIC 80-TQFP-EP (14x14) Package: 80-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: L9300 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP-EP (14x14) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9300TU80T-TR - 922650-L9300TU80T-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9300TU80T-TR
922650-L9300TU80T-TR
PMIC - PMIC - Power Management - Specialized - L9300TU80T-TR 922650-L9300TU80T-TR
Manufacturer: STMicroelectronics Win Source Part Number: 922650-L9300TU80T-TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 135°C (TA) Features: Automotive PMIC 80-TQFP-EP (14x14) Package: 80-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: L9300 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP-EP (14x14) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 922650-L9300TU80T-TR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 135°C (TA)
Features: Automotive PMIC 80-TQFP-EP (14x14)
Package: 80-TQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: L9300
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP-EP (14x14)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Power Management - Specialized - L9300TU80T-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9300TU80T-TR
Power Management - Specialized L9300TU80T-TR
Automotive PMIC 80-TQFP-EP (14x14)

Automotive PMIC 80-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 922650-L9300TU80T-TR L9300TU80T-TR
Product Name PMIC - PMIC - Power Management - Specialized - L9300TU80T-TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details