STMicroelectronics Power Management IC L9300TD80T

Description
FLEXIBLE U-CHIP FOR BRAKING & TR Product overview: L9300TD80T from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9300TD80T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FLEXIBLE U-CHIP FOR BRAKING & TR Product overview: L9300TD80T from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9300TD80T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
761-L9300TD80T
Power Management IC 761-L9300TD80T
FLEXIBLE U-CHIP FOR BRAKING & TR Product overview: L9300TD80T from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9300TD80T can be used for catalog matching and distributor lookup.

FLEXIBLE U-CHIP FOR BRAKING & TR Product overview: L9300TD80T from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9300TD80T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tray Product Status: Active Applications: Automotive Voltage - Supply: 5.5V ~ 19V Operating Temperature: -40°C ~ 135°C (TA) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microelectronics
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Applications: Automotive
Voltage - Supply: 5.5V ~ 19V
Operating Temperature: -40°C ~ 135°C (TA)
Mounting Type: Surface Mount

Buy Now Datasheet
Power Management - Specialized - L9300TD80T - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
L9300TD80T
Power Management - Specialized L9300TD80T
FLEXIBLE U-CHIP FOR BRAKING & TR

FLEXIBLE U-CHIP FOR BRAKING & TR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 761-L9300TD80T L9300TD80T
Product Name Power Management IC Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Power Management - Specialized
Package Type Other; Tray Other; Tray QFP; Other; 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CS52015-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ25616RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details