Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Power Management (PMIC) -Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Package / Case: 80-TQFP Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 135°C (TA)
Supplier Device Package: 80-TQFP-EP (14x14)
Base Product Number: L9300
Product Status: Active
Flexible U-chip for braking & transmission Product overview: L9300TD80T-TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L9300TD80T-TR can be used for catalog matching and distributor lookup.
Switching Voltage Regulators Flexible U-chip for braking & transmission
FLEXIBLE U-CHIP FOR BRAKING & TR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-L9300TD80T-TR | L9300TD80T-TR | L9300TD80T-TR | |
| Product Name | Integrated Circuits (ICs) -Power Management (PMIC) -Power Management - Specialized | Power Management IC | Switching Voltage Regulators | Power Management - Specialized |
| Package Type | QFP; Other; Tape & Reel (TR) | QFP; Other; 80-TQFP Exposed Pad |