STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9222D013TR L9222D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778215-L9222D013TR Packaging: Reel package Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Input Type: Inverting Interface: On/Off Switch Type: General Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.75 V ~ 5.25 V Family Name: L9222 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): L9222; L9222D; Introduction Date: August 14, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778215-L9222D013TR Packaging: Reel package Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Input Type: Inverting Interface: On/Off Switch Type: General Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.75 V ~ 5.25 V Family Name: L9222 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): L9222; L9222D; Introduction Date: August 14, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9222D013TR
L9222D013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9222D013TR L9222D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 778215-L9222D013TR Packaging: Reel package Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Input Type: Inverting Interface: On/Off Switch Type: General Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.75 V ~ 5.25 V Family Name: L9222 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): L9222; L9222D; Introduction Date: August 14, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778215-L9222D013TR
Packaging: Reel package
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: Bipolar
Input Type: Inverting
Interface: On/Off
Switch Type: General
Number of Outputs: 4
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 4.75 V ~ 5.25 V
Family Name: L9222
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): L9222; L9222D;
Introduction Date: August 14, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9222D013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9222D013TR
PMIC - Power Distribution Switches, Load Drivers L9222D013TR
IC PWR SWITCH BIPOLAR 1:1 20SOIC

IC PWR SWITCH BIPOLAR 1:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9222D013TR L9222D013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9222D013TR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details